Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66439

Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 6' (1.83m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 6' (1.83m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-66439-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-66439-ND
Anti-Static, ESD Grounding Mats 16-66439-ND
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 6' (1.83m) X 2.5' (0.76m)

Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 6' (1.83m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-66439-ND
Product Name Anti-Static, ESD Grounding Mats
Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
12 Pack, 4' x 8' TrakMat® Ground Protection MatPak, 90 Ton Capacity, Black - TMCP4-B - TMCP4-B - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details