Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66431

Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 4' (1.22m) X 2' (0.61m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 4' (1.22m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-66431-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-66431-ND
Anti-Static, ESD Grounding Mats 16-66431-ND
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 4' (1.22m) X 2' (0.61m)

Conductive, Dissipative Table, Workbench Grounding Mat Rubber Green 4' (1.22m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-66431-ND
Product Name Anti-Static, ESD Grounding Mats
Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details
2' x 6' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CM26 - CM26 - Checkers
Specs
Color Clear
Length 6 ft (18.29 dm)
Width 2 ft (6.1 dm)
View Details
36
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details