Desco Industries, Inc. Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66330 - 6 ft Length - 30 in Wide - 2 mm Thick 66330

Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 6 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack
Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 6 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66330 - 6 ft Length - 30 in Wide - 2 mm Thick - DESCO 66330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66330 - 6 ft Length - 30 in Wide - 2 mm Thick
DESCO 66330
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66330 - 6 ft Length - 30 in Wide - 2 mm Thick DESCO 66330
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 6 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 6 ft x 30 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66330
Product Name Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66330 - 6 ft Length - 30 in Wide - 2 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217919 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 2.36 inch (60 mm)
View Details