Desco Industries, Inc. Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66326 - 2 ft Length - 16 in Wide - 2 mm Thick 66326

Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 2 ft x 16 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack
Description
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 2 ft x 16 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66326 - 2 ft Length - 16 in Wide - 2 mm Thick - DESCO 66326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66326 - 2 ft Length - 16 in Wide - 2 mm Thick
DESCO 66326
Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66326 - 2 ft Length - 16 in Wide - 2 mm Thick DESCO 66326
The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 2 ft x 16 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

The Desco Statfree UC2 blue rubber static dissipative mat is sold 1 clean pack per case and is another quality product from Desco. Includes: 14213 Grounding kit, 4 oz Reztore mat cleaner. The overall length and width are 2 ft x 16 in. Thickness is a key component to use of this product and measures in at 2 mm. Additional, and potentially important, information was collected about this product: Clean Pack

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66326
Product Name Desco Statfree UC2 Blue Rubber Static Dissipative Mat 66326 - 2 ft Length - 16 in Wide - 2 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 8199105 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Ethylene Propylene Diene Monomer
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details