Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66201

Description
Dissipative Table, Workbench Grounding Mat Rubber Blue, Light 4.17' (1.27m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Rubber Blue, Light 4.17' (1.27m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 66201-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
66201-ND
Anti-Static, ESD Grounding Mats 66201-ND
Dissipative Table, Workbench Grounding Mat Rubber Blue, Light 4.17' (1.27m) X 2.5' (0.76m)

Dissipative Table, Workbench Grounding Mat Rubber Blue, Light 4.17' (1.27m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 66201-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue, Light
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
36
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
2' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Black - VM28S1 - VM28S1 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details