Desco Industries, Inc. ROLL, STATFREE T2, RUBBER, BLUE, 0.060 IN x 30 IN x 40 FT 66110

Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.
Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Suppliers

Company
Product
Description
Supplier Links
ROLL, STATFREE T2, RUBBER, BLUE, 0.060 IN x 30 IN x 40 FT - 70213917 - Allied Electronics, Inc.
Fort Worth, TX, USA
ROLL, STATFREE T2, RUBBER, BLUE, 0.060 IN x 30 IN x 40 FT
70213917
ROLL, STATFREE T2, RUBBER, BLUE, 0.060 IN x 30 IN x 40 FT 70213917
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70213917
Product Name ROLL, STATFREE T2, RUBBER, BLUE, 0.060 IN x 30 IN x 40 FT
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1745940 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Grey
Width 2.76 inch (70 mm)
View Details