Desco Industries, Inc. Mat, ESD Dual Layer Rubber; BLUE; 36"x40' Roll 66075

Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.
Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Suppliers

Company
Product
Description
Supplier Links
Mat, ESD Dual Layer Rubber; BLUE; 36
Fort Worth, TX, USA
Mat, ESD Dual Layer Rubber; BLUE; 36"x40' Roll
70213918
Mat, ESD Dual Layer Rubber; BLUE; 36"x40' Roll 70213918
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70213918
Product Name Mat, ESD Dual Layer Rubber; BLUE; 36"x40' Roll
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details
Anti-Slip Floor Mats - 1931133 - RS Components, Ltd.
Specs
Material Natural Rubber
Color(s) Black
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details