Desco Industries, Inc. Anti-Static, ESD Grounding Mats 66057

Description
Dissipative Table, Workbench Grounding Mat Rubber Green 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Rubber Green 3' (0.91m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 66057-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
66057-ND
Anti-Static, ESD Grounding Mats 66057-ND
Dissipative Table, Workbench Grounding Mat Rubber Green 3' (0.91m) X 2' (0.61m)

Dissipative Table, Workbench Grounding Mat Rubber Green 3' (0.91m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 66057-ND
Product Name Anti-Static, ESD Grounding Mats
Color Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
TrakMat® Ground Protection Mat Green (36
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details