Desco Industries, Inc. Anti-Static, ESD Grounding Mats 65196

Description
ROLL, STATFREE B2 PLUS VINYL, LI
Request a Quote Datasheet
Description
ROLL, STATFREE B2 PLUS VINYL, LI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-65196-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-65196-ND
Anti-Static, ESD Grounding Mats 16-65196-ND
ROLL, STATFREE B2 PLUS VINYL, LI

ROLL, STATFREE B2 PLUS VINYL, LI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-65196-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
4' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Black - VM48S1 - VM48S1 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
TrakMat® Ground Protection Mat Green (44
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details