Desco Industries, Inc. Anti-Static, ESD Grounding Mats 65001

Description
Anti Fatigue, Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 60' (18.29m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Anti Fatigue, Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 60' (18.29m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 65001-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
65001-ND
Anti-Static, ESD Grounding Mats 65001-ND
Anti Fatigue, Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 60' (18.29m) X 2.5' (0.76m)

Anti Fatigue, Dissipative Table, Workbench Runner Grounding Mat Vinyl Blue 60' (18.29m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 65001-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details