Protektive Pak Cable, Twin And Earth, 1.00Mm, 100M; Cable Shielding Pro Power 6242Y1MM100M

Description
CABLE, TWIN AND EARTH, 1.00MM, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA
Datasheet
Description
CABLE, TWIN AND EARTH, 1.00MM, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Twin And Earth, 1.00Mm, 100M; Cable Shielding Pro Power - 42AC1323 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twin And Earth, 1.00Mm, 100M; Cable Shielding Pro Power
42AC1323
Cable, Twin And Earth, 1.00Mm, 100M; Cable Shielding Pro Power 42AC1323
CABLE, TWIN AND EARTH, 1.00MM, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA

CABLE, TWIN AND EARTH, 1.00MM, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1323
Product Name Cable, Twin And Earth, 1.00Mm, 100M; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-50-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 164 ft (500 dm)
View Details
Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers