Protektive Pak Cable, Twin And Earth, 1.50Mm, 25M; Cable Shielding Pro Power 6242Y1.5MM25M

Description
CABLE, TWIN AND EARTH, 1.50MM, 25M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA
Datasheet
Description
CABLE, TWIN AND EARTH, 1.50MM, 25M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Twin And Earth, 1.50Mm, 25M; Cable Shielding Pro Power - 73AC8411 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twin And Earth, 1.50Mm, 25M; Cable Shielding Pro Power
73AC8411
Cable, Twin And Earth, 1.50Mm, 25M; Cable Shielding Pro Power 73AC8411
CABLE, TWIN AND EARTH, 1.50MM, 25M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA

CABLE, TWIN AND EARTH, 1.50MM, 25M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8411
Product Name Cable, Twin And Earth, 1.50Mm, 25M; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type HF plug connector
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details