Protektive Pak Earth Strap, M6 Lug, 250Mm; Connector To Connector Pro Power 59990252

Description
EARTH STRAP, M6 LUG, 250MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, M6 LUG, 250MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, M6 Lug, 250Mm; Connector To Connector Pro Power - 06WX3622 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, M6 Lug, 250Mm; Connector To Connector Pro Power
06WX3622
Earth Strap, M6 Lug, 250Mm; Connector To Connector Pro Power 06WX3622
EARTH STRAP, M6 LUG, 250MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding RoHS Compliant: Yes

EARTH STRAP, M6 LUG, 250MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06WX3622
Product Name Earth Strap, M6 Lug, 250Mm; Connector To Connector Pro Power
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details