Protektive Pak Earth Strap 150Mm/m5; Connector To Connector Pro Power 59990251

Description
EARTH STRAP 150MM/M5; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP 150MM/M5; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap 150Mm/m5; Connector To Connector Pro Power - 06WX3621 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap 150Mm/m5; Connector To Connector Pro Power
06WX3621
Earth Strap 150Mm/m5; Connector To Connector Pro Power 06WX3621
EARTH STRAP 150MM/M5; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

EARTH STRAP 150MM/M5; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Unjacketed; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06WX3621
Product Name Earth Strap 150Mm/m5; Connector To Connector Pro Power
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details