Desco Industries, Inc. SCS Plastic ESD / Anti-Static Single Device Carrier 5701 - 1.55 in Length - 1.01 in Wide 5701

Description
The SCS plastic ESD / anti-static single device carrier is sold 1000 per case and is another quality product from SCS. The overall length and width are 1.55 in x 1.01 in. Additional, and potentially important, information was collected about this product: Accepts 18-pin 300 & 400 mil devices and 28-pin 600 mil devices
Description
The SCS plastic ESD / anti-static single device carrier is sold 1000 per case and is another quality product from SCS. The overall length and width are 1.55 in x 1.01 in. Additional, and potentially important, information was collected about this product: Accepts 18-pin 300 & 400 mil devices and 28-pin 600 mil devices

Suppliers

Company
Product
Description
Supplier Links
SCS Plastic ESD / Anti-Static Single Device Carrier 5701 - 1.55 in Length - 1.01 in Wide - 054007-18643 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Plastic ESD / Anti-Static Single Device Carrier 5701 - 1.55 in Length - 1.01 in Wide
054007-18643
SCS Plastic ESD / Anti-Static Single Device Carrier 5701 - 1.55 in Length - 1.01 in Wide 054007-18643
The SCS plastic ESD / anti-static single device carrier is sold 1000 per case and is another quality product from SCS. The overall length and width are 1.55 in x 1.01 in. Additional, and potentially important, information was collected about this product: Accepts 18-pin 300 & 400 mil devices and 28-pin 600 mil devices

The SCS plastic ESD / anti-static single device carrier is sold 1000 per case and is another quality product from SCS. The overall length and width are 1.55 in x 1.01 in. Additional, and potentially important, information was collected about this product: Accepts 18-pin 300 & 400 mil devices and 28-pin 600 mil devices

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 054007-18643
Product Name SCS Plastic ESD / Anti-Static Single Device Carrier 5701 - 1.55 in Length - 1.01 in Wide
Material Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details