Protektive Pak Grommet, Pvc, 9.5Mm, Sleeved, Black,pk50; Grommet Type Pro Power 50687

Description
GROMMET, PVC, 9.5MM, SLEEVED, BLACK,PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet
Description
GROMMET, PVC, 9.5MM, SLEEVED, BLACK,PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 9.5Mm, Sleeved, Black,pk50; Grommet Type Pro Power - 72C3087 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 9.5Mm, Sleeved, Black,pk50; Grommet Type Pro Power
72C3087
Grommet, Pvc, 9.5Mm, Sleeved, Black,pk50; Grommet Type Pro Power 72C3087
GROMMET, PVC, 9.5MM, SLEEVED, BLACK,PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; RoHS Compliant: Yes

GROMMET, PVC, 9.5MM, SLEEVED, BLACK,PK50; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.5mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 72C3087
Product Name Grommet, Pvc, 9.5Mm, Sleeved, Black,pk50; Grommet Type Pro Power
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details