SCS Toner Cartridge Bag, 14X18/100Pc; Bag Type Scs 5001418

Description
TONER CARTRIDGE BAG, 14X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:14"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes
Datasheet
Description
TONER CARTRIDGE BAG, 14X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:14"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toner Cartridge Bag, 14X18/100Pc; Bag Type Scs - 66Y8946 - Newark, An Avnet Company
Chicago, IL, United States
Toner Cartridge Bag, 14X18/100Pc; Bag Type Scs
66Y8946
Toner Cartridge Bag, 14X18/100Pc; Bag Type Scs 66Y8946
TONER CARTRIDGE BAG, 14X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:14"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes

TONER CARTRIDGE BAG, 14X18"/100PC; Bag Type:Toner Cartridge Bag; Width - Imperial:14"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:48.26µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 66Y8946
Product Name Toner Cartridge Bag, 14X18/100Pc; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details