Protektive Pak Wire Wrapping Wire, 1640Ft/500M, 30Awg, Copper, Green, 300V; Jacket Material Pro Power 500-30G

Description
WIRE WRAPPING WIRE, 1640FT/500M, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Voltage Rating:300V RoHS Compliant: Yes
Description
WIRE WRAPPING WIRE, 1640FT/500M, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 1640Ft/500M, 30Awg, Copper, Green, 300V; Jacket Material Pro Power - 98K9632 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 1640Ft/500M, 30Awg, Copper, Green, 300V; Jacket Material Pro Power
98K9632
Wire Wrapping Wire, 1640Ft/500M, 30Awg, Copper, Green, 300V; Jacket Material Pro Power 98K9632
WIRE WRAPPING WIRE, 1640FT/500M, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Voltage Rating:300V RoHS Compliant: Yes

WIRE WRAPPING WIRE, 1640FT/500M, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K9632
Product Name Wire Wrapping Wire, 1640Ft/500M, 30Awg, Copper, Green, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1G9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details