Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROSTATIC DISCHARGE (ESD) SUPPRESSORS
PROTEKTIVE PAK
48886 -- ANTI-STATIC, ESD, CLEAN ROOM ACCESSORIES
Protektive Pak
Anti-Static, ESD, Clean Room Accessories
48886
Description
CRD HUM INDCTR 5% 10% 15%
ODG (Origin Data Global)
Done
Datasheet
Description
CRD HUM INDCTR 5% 10% 15%
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Anti-Static, ESD, Clean Room Accessories
48886
Anti-Static, ESD, Clean Room Accessories
48886
CRD HUM INDCTR 5% 10% 15%
CRD HUM INDCTR 5% 10% 15%
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Electrostatic Discharge (ESD) Suppressors
Product Number
48886
Product Name
Anti-Static, ESD, Clean Room Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Esd Diode, 5.5V, Dfn1006Bd Rohs Compliant Nexperia
PESD5V0S1ULSYL
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
Infineon Technologies AG
ESD208B102ELSE6327XTSA1
Specs
Standards and Certifications
RoHS
View Details
VICFUSE
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
6.5 volts
Trigger Current
1 amps
View Details
Qorvo
ESD Protection Circuit
TQP200002
Specs
Mounting / Packaging
T/SLP-3
Standards and Certifications
RoHS
Trigger Voltage
18 to 41 volts
View Details