Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48727 - 18 in Length - 12 in Wide - 0.003 in Thick 48727

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48727 - 18 in Length - 12 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48727 - 18 in Length - 12 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48727
Protektive Pak Statshield Silver Metal-In Bag 48727 - 18 in Length - 12 in Wide - 0.003 in Thick PROTEKTIVE PAK 48727
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48727
Product Name Protektive Pak Statshield Silver Metal-In Bag 48727 - 18 in Length - 12 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details