Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48721 - 6 in Length - 4 in Wide - 0.003 in Thick 48721

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48721 - 6 in Length - 4 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48721 - 6 in Length - 4 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48721
Protektive Pak Statshield Silver Metal-In Bag 48721 - 6 in Length - 4 in Wide - 0.003 in Thick PROTEKTIVE PAK 48721
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48721
Product Name Protektive Pak Statshield Silver Metal-In Bag 48721 - 6 in Length - 4 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details