Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48711 - 24 in Length - 12 in Wide - 0.003 in Thick 48711

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48711 - 24 in Length - 12 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48711 - 24 in Length - 12 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48711
Protektive Pak Statshield Silver Metal-In Bag 48711 - 24 in Length - 12 in Wide - 0.003 in Thick PROTEKTIVE PAK 48711
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 24 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48711
Product Name Protektive Pak Statshield Silver Metal-In Bag 48711 - 24 in Length - 12 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details