Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48702 - 8 in Length - 5 in Wide - 0.003 in Thick 48702

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48702 - 8 in Length - 5 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48702 - 8 in Length - 5 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48702
Protektive Pak Statshield Silver Metal-In Bag 48702 - 8 in Length - 5 in Wide - 0.003 in Thick PROTEKTIVE PAK 48702
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48702
Product Name Protektive Pak Statshield Silver Metal-In Bag 48702 - 8 in Length - 5 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details