Protektive Pak Protektive Pak Statshield Silver Metal-In Bag 48691 - 15 in Length - 7 in Wide - 0.003 in Thick 48691

Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-In Bag 48691 - 15 in Length - 7 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-In Bag 48691 - 15 in Length - 7 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48691
Protektive Pak Statshield Silver Metal-In Bag 48691 - 15 in Length - 7 in Wide - 0.003 in Thick PROTEKTIVE PAK 48691
The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48691
Product Name Protektive Pak Statshield Silver Metal-In Bag 48691 - 15 in Length - 7 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details