Protektive Pak Labels, Stickers, Decals - Preprinted 47102

Description
"LABEL ID1.75""X1.75"" 1=500 LABELS"
Request a Quote Datasheet
Description
"LABEL ID1.75""X1.75"" 1=500 LABELS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 47102-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
47102-ND
Labels, Stickers, Decals - Preprinted 47102-ND
"LABEL ID1.75""X1.75"" 1=500 LABELS"

"LABEL ID1.75""X1.75"" 1=500 LABELS"

Buy Now Datasheet
Protective Pak White on Green Lead-Free Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - PROTEKTIVE PAK 47102 - PROTEKTIVE PAK 47102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protective Pak White on Green Lead-Free Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - PROTEKTIVE PAK 47102
PROTEKTIVE PAK 47102
Protective Pak White on Green Lead-Free Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - PROTEKTIVE PAK 47102 PROTEKTIVE PAK 47102
The Protective Pak lead-free label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Protective Pak lead-free label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This lead-free label uses permanent acrylic for the adhesive. These lead-free labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.

The Protective Pak lead-free label comes packaged 500 labels per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Protective Pak lead-free label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This lead-free label uses permanent acrylic for the adhesive. These lead-free labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 47102-ND PROTEKTIVE PAK 47102
Product Name Labels, Stickers, Decals - Preprinted Protective Pak White on Green Lead-Free Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - PROTEKTIVE PAK 47102
Features Adhesive Backed Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details