Protektive Pak Tape 47029

Description
"High Temp Polyimide Tape Conductive Silicon Adhesive Gold 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
Request a Quote Datasheet
Description
"High Temp Polyimide Tape Conductive Silicon Adhesive Gold 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 16-1298-ND - DigiKey
Thief River Falls, MN, United States
"High Temp Polyimide Tape Conductive Silicon Adhesive Gold 1.00"" (25.40mm) X 108' (32.9m) 36 yds"

"High Temp Polyimide Tape Conductive Silicon Adhesive Gold 1.00"" (25.40mm) X 108' (32.9m) 36 yds"

Buy Now Datasheet
Protektive Pak Wescorp Brown Static-Control Tape - 1 in Width x 36 yds Length - 1.0 mil Thick - PROTEKTIVE PAK 47029 - PROTEKTIVE PAK 47029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Brown Static-Control Tape - 1 in Width x 36 yds Length - 1.0 mil Thick - PROTEKTIVE PAK 47029
PROTEKTIVE PAK 47029
Protektive Pak Wescorp Brown Static-Control Tape - 1 in Width x 36 yds Length - 1.0 mil Thick - PROTEKTIVE PAK 47029 PROTEKTIVE PAK 47029
Protektive Pak Wescorp brown static-control tape comes in a 1 in width and 36 yds length. Can be used to a maximum temperature of +572 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.0 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant.

Protektive Pak Wescorp brown static-control tape comes in a 1 in width and 36 yds length. Can be used to a maximum temperature of +572 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.0 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 16-1298-ND PROTEKTIVE PAK 47029
Product Name Tape Protektive Pak Wescorp Brown Static-Control Tape - 1 in Width x 36 yds Length - 1.0 mil Thick - PROTEKTIVE PAK 47029
Color Gold Brown
Adhesive Silicone
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
Temperature Resistance 300 C (572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Electrical Tape - 33 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details