"High Temp Polyimide Tape Conductive Silicon Adhesive Gold 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds"
Protektive Pak Wescorp brown static-control tape comes in a 1/4 in width and 36 yds length. Can be used to a maximum temperature of +572 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.0 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Tapes | Cable and Electrical Tapes |
| Product Number | 16-1295-ND | PROTEKTIVE PAK 47026 |
| Product Name | Tape | Protektive Pak Wescorp Brown Static-Control Tape - 1/4 in Width x 36 yds Length - 1.0 mil Thick - PROTEKTIVE PAK 47026 |
| Color | Gold | Brown |
| Adhesive | Silicone | |
| Carrier / Backing | Polyimide (e.g., Kapton®); Plastic / Polymer | |
| Temperature Resistance | 260 C (500 F) |