Protektive Pak Protektive Pak Wescorp White Static-Control Tape - 1 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47022 47022

Description
Protektive Pak Wescorp white static-control tape comes in a 1 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.
Description
Protektive Pak Wescorp white static-control tape comes in a 1 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Wescorp White Static-Control Tape - 1 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47022 - PROTEKTIVE PAK 47022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp White Static-Control Tape - 1 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47022
PROTEKTIVE PAK 47022
Protektive Pak Wescorp White Static-Control Tape - 1 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47022 PROTEKTIVE PAK 47022
Protektive Pak Wescorp white static-control tape comes in a 1 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Protektive Pak Wescorp white static-control tape comes in a 1 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number PROTEKTIVE PAK 47022
Product Name Protektive Pak Wescorp White Static-Control Tape - 1 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47022
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Electrical Tapes - 603174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyethylene Terephthalate
View Details