Protektive Pak Protektive Pak Wescorp White Static-Control Tape - 1/2 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47020 47020

Description
Protektive Pak Wescorp white static-control tape comes in a 1/2 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.
Description
Protektive Pak Wescorp white static-control tape comes in a 1/2 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Wescorp White Static-Control Tape - 1/2 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47020 - PROTEKTIVE PAK 47020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp White Static-Control Tape - 1/2 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47020
PROTEKTIVE PAK 47020
Protektive Pak Wescorp White Static-Control Tape - 1/2 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47020 PROTEKTIVE PAK 47020
Protektive Pak Wescorp white static-control tape comes in a 1/2 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Protektive Pak Wescorp white static-control tape comes in a 1/2 in width, 60 yds length and uses a natural rubber adhesive. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs./in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number PROTEKTIVE PAK 47020
Product Name Protektive Pak Wescorp White Static-Control Tape - 1/2 in Width x 60 yds Length - 7 mil Thick - PROTEKTIVE PAK 47020
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 468415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Aluminum
Thickness 0.0020 inches (0.0508 mm)
View Details