Protektive Pak Wescorp brown static-control tape comes in a 1 in width, 118 ft length and uses an acrylic adhesive. Can be used to a maximum temperature of +140 F. Provides a tensile strength of 270 N/mm sq (Transverse), 160 N/mm sq (Longitudinal). When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.9 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | PROTEKTIVE PAK 47018 |
| Product Name | Protektive Pak Wescorp Brown Static-Control Tape - 1 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47018 |
| Type | Electrical |