Protektive Pak Protektive Pak Wescorp Brown Static-Control Tape - 3/4 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47017 47017

Description
Protektive Pak Wescorp brown static-control tape comes in a 3/4 in width, 118 ft length and uses an acrylic adhesive. Can be used to a maximum temperature of +140 F. Provides a tensile strength of 270 N/mm sq (Transverse), 160 N/mm sq (Longitudinal). When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.9 mil thickness.
Description
Protektive Pak Wescorp brown static-control tape comes in a 3/4 in width, 118 ft length and uses an acrylic adhesive. Can be used to a maximum temperature of +140 F. Provides a tensile strength of 270 N/mm sq (Transverse), 160 N/mm sq (Longitudinal). When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Wescorp Brown Static-Control Tape - 3/4 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47017 - PROTEKTIVE PAK 47017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Brown Static-Control Tape - 3/4 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47017
PROTEKTIVE PAK 47017
Protektive Pak Wescorp Brown Static-Control Tape - 3/4 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47017 PROTEKTIVE PAK 47017
Protektive Pak Wescorp brown static-control tape comes in a 3/4 in width, 118 ft length and uses an acrylic adhesive. Can be used to a maximum temperature of +140 F. Provides a tensile strength of 270 N/mm sq (Transverse), 160 N/mm sq (Longitudinal). When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.9 mil thickness.

Protektive Pak Wescorp brown static-control tape comes in a 3/4 in width, 118 ft length and uses an acrylic adhesive. Can be used to a maximum temperature of +140 F. Provides a tensile strength of 270 N/mm sq (Transverse), 160 N/mm sq (Longitudinal). When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number PROTEKTIVE PAK 47017
Product Name Protektive Pak Wescorp Brown Static-Control Tape - 3/4 in Width x 118 ft Length - 1.9 mil Thick - PROTEKTIVE PAK 47017
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Electrical Tapes - 603184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details