Protektive Pak Tape 46930

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 46930-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46930 - PROTEKTIVE PAK 46930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46930
PROTEKTIVE PAK 46930
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46930 PROTEKTIVE PAK 46930
Protektive Pak Wescorp clear static-control tape comes in a 2 in width, 72 yds length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Protektive Pak Wescorp clear static-control tape comes in a 2 in width, 72 yds length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 46930-ND PROTEKTIVE PAK 46930
Product Name Tape Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46930
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Cloth; Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details