Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Tapes | Cable and Electrical Tapes |
| Product Number | 46926-ND | PROTEKTIVE PAK 46926 |
| Product Name | Tape | Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46926 |
| Type | Electrical |