Protektive Pak Tape 46921

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 46921D-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Protektive Pak Wescorp Clear Static-Control Tape - 3/4 in Width x 36 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46921 - PROTEKTIVE PAK 46921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 3/4 in Width x 36 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46921
PROTEKTIVE PAK 46921
Protektive Pak Wescorp Clear Static-Control Tape - 3/4 in Width x 36 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46921 PROTEKTIVE PAK 46921
Protektive Pak Wescorp clear static-control tape comes in a 3/4 in width and 36 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Protektive Pak Wescorp clear static-control tape comes in a 3/4 in width and 36 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 25 lbs/in2. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, CID-A-A-113C, Type 1 Class A.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 46921D-ND PROTEKTIVE PAK 46921
Product Name Tape Protektive Pak Wescorp Clear Static-Control Tape - 3/4 in Width x 36 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46921
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 603193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Features Transparent
Color Transparent
View Details