Protektive Pak Desk Cable Tidy, 60Mm, Black; Grommet Type Pro Power 460974

Description
DESK CABLE TIDY, 60MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:60mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:60mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; Body RoHS Compliant: NA
Datasheet
Description
DESK CABLE TIDY, 60MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:60mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:60mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; Body RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desk Cable Tidy, 60Mm, Black; Grommet Type Pro Power - 19J5525 - Newark, An Avnet Company
Chicago, IL, United States
Desk Cable Tidy, 60Mm, Black; Grommet Type Pro Power
19J5525
Desk Cable Tidy, 60Mm, Black; Grommet Type Pro Power 19J5525
DESK CABLE TIDY, 60MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:60mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:60mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; Body RoHS Compliant: NA

DESK CABLE TIDY, 60MM, BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:60mm; Grommet Material:Polypropylene; Mounting Hole Dia:60mm; Panel Thickness Max:21mm; Grommet Colour:Black; Product Range:-; Body RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 19J5525
Product Name Desk Cable Tidy, 60Mm, Black; Grommet Type Pro Power
Outside Diameter 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details