Desco Industries, Inc. Anti-Static, ESD Grounding Mats 45000

Description
Dissipative Table, Workbench Runner Grounding Mat Rubber Black 40' (12.19m) X 2' (0.61m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Runner Grounding Mat Rubber Black 40' (12.19m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-1492-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-1492-ND
Anti-Static, ESD Grounding Mats 16-1492-ND
Dissipative Table, Workbench Runner Grounding Mat Rubber Black 40' (12.19m) X 2' (0.61m)

Dissipative Table, Workbench Runner Grounding Mat Rubber Black 40' (12.19m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-1492-ND
Product Name Anti-Static, ESD Grounding Mats
Color Black; Black
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Color Black; Black
Length 1.25 ft (3.81 dm)
Width 1.25 ft (3.81 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details
TrakMat® Ground Protection Mat Green (44
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details