The ESD Workstation Cover, part number 16-1450-ND, is constructed from texturized polyester with a minimum of 9% carbon mono-filament, ensuring effective charge dissipation throughout its lifespan. It is designed to protect sensitive products at workstations from electrostatic discharge (ESD), dust, and other contaminants. The cover features a 10mm (3/8 inch) socket for grounding to a common point ground, enhancing its ESD protective capabilities. The surface resistance is rated between 1 x 10^5 and 1 x 10^7 ohms, compliant with ANSI/ESD STM2.1 and ESD TR53 standards. The cover is available in dimensions of 18" x 24", with a fabric weight of 2.2 oz per square yard. It is manufactured in the United States and has a glass transition temperature of 250°F and a flash point of 1040°F.
"ESD WORKSTATION COVER, 18"" X 24"""
| DigiKey | |
|---|---|
| Product Category | Cleanroom Supplies and Accessories |
| Product Number | 16-1450-ND |
| Product Name | Anti-Static, ESD, Clean Room Accessories |