Desco Industries, Inc. Anti-Static, ESD Grounding Mats 40981

Description
Anti Fatigue, Conductive Floor Grounding Mat Vinyl Black 5' (1.52m) X 3' (0.91m)
Request a Quote Datasheet
Description
Anti Fatigue, Conductive Floor Grounding Mat Vinyl Black 5' (1.52m) X 3' (0.91m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 16-1120-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
16-1120-ND
Anti-Static, ESD Grounding Mats 16-1120-ND
Anti Fatigue, Conductive Floor Grounding Mat Vinyl Black 5' (1.52m) X 3' (0.91m)

Anti Fatigue, Conductive Floor Grounding Mat Vinyl Black 5' (1.52m) X 3' (0.91m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 16-1120-ND
Product Name Anti-Static, ESD Grounding Mats
Color Black; Black
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
4' x 8' AlturnaMAT® Ground Protection Mat, Smooth Sides, 120 Ton Capacity, Black - AM48S2 - AM48S2 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details