Desco Industries, Inc. Anti-Static, ESD Grounding Mats 40932

Description
"Floor Grounding Mat Black 48"" (1.22m) 4' X 36"" (.91m) 3'"
Request a Quote Datasheet
Description
"Floor Grounding Mat Black 48"" (1.22m) 4' X 36"" (.91m) 3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 40932-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
40932-ND
Anti-Static, ESD Grounding Mats 40932-ND
"Floor Grounding Mat Black 48"" (1.22m) 4' X 36"" (.91m) 3'"

"Floor Grounding Mat Black 48"" (1.22m) 4' X 36"" (.91m) 3'"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 40932-ND
Product Name Anti-Static, ESD Grounding Mats
Color Black; Black
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details