Manufacturer: SCS
Win Source Part Number: 855946-4024
Series: Velostat®
Features: Box Storage, Transport Plastic 7.00" L x 3.50" W x 1.00" H (177.8mm x 88.9mm x 25.4mm)
Package: Bulk
Part Status: Obsolete
Categories: Static Control
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Other Part Number: 98079805549, SCP189
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855946-4024 |
| Product Name | Unclassified - 4024 |