Manufacturer: SCS
Win Source Part Number: 855945-4023
Series: Velostat®
Features: Box Storage, Transport Plastic 2.56" L x 3.50" W x 1.73" H (65.0mm x 88.9mm x 43.9mm)
Package: Bulk
Part Status: Obsolete
Categories: Static Control
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Other Part Number: 98079805531, SCP188
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855945-4023 |
| Product Name | Unclassified - 4023 |