Manufacturer: SCS
Win Source Part Number: 906738-4012
Series: Velostat®
Features: Round Box Storage, Transport Velostat™ 3.39" Dia x 0.87" H (86.1mm x 22.1mm)
Package: Box
Part Status: Obsolete
Categories: Static Control
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Other Part Number: 05400718094, 98079808626
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906738-4012 |
| Product Name | Unclassified - 4012 |