Protektive Pak Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 39787 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick 39787

Description
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Female Snaps
Description
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Female Snaps

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 39787 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick - PROTEKTIVE PAK 39787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 39787 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick
PROTEKTIVE PAK 39787
Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 39787 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick PROTEKTIVE PAK 39787
The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Female Snaps

The Protektive Pak Pro Mat fiberboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: (2) x 10 mm Male Stud, (2) x Female Socket Grounding Snap. The overall length and width are 59 1/2 in x 11 3/4 in. Thickness is a key component to use of this product and measures in at 1/16 in. Additional, and potentially important, information was collected about this product: Snap Gender: Female Snaps

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number PROTEKTIVE PAK 39787
Product Name Protektive Pak Pro Mat Fiberboard ESD / Anti-Static Mat 39787 - 59 1/2 in Length - 11 3/4 in Wide - 1/16 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1745943 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Grey
Width 2.99 inch (76 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Fine Texture - FLM6000 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Material Vinyl
Width 27 inch (686 mm)
View Details