Protektive Pak Anti-Static, ESD Device Containers 39542

Description
"Box Storage, Transport Corrugated Fiberboard 3.75"" L x 3.75"" W x 1.00"" H (95.3mm x 95.3mm x 25.4mm)"
Request a Quote Datasheet
Description
"Box Storage, Transport Corrugated Fiberboard 3.75"" L x 3.75"" W x 1.00"" H (95.3mm x 95.3mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 39542-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
39542-ND
Anti-Static, ESD Device Containers 39542-ND
"Box Storage, Transport Corrugated Fiberboard 3.75"" L x 3.75"" W x 1.00"" H (95.3mm x 95.3mm x 25.4mm)"

"Box Storage, Transport Corrugated Fiberboard 3.75"" L x 3.75"" W x 1.00"" H (95.3mm x 95.3mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39542 - 3 3/4 in Length - 3 3/4 in Wide - PROTEKTIVE PAK 39542 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39542 - 3 3/4 in Length - 3 3/4 in Wide
PROTEKTIVE PAK 39542
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39542 - 3 3/4 in Length - 3 3/4 in Wide PROTEKTIVE PAK 39542
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 3 3/4 in x 3 3/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 3 3/4 in x 3 3/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39542-ND PROTEKTIVE PAK 39542
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39542 - 3 3/4 in Length - 3 3/4 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Insert Boxes - 31/64X31/64X1/4 (12.0 X12.0X6.6 MM) 10 CELL INSERT BOX - IB10/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 2.64 inch (67.01 mm)
View Details