Protektive Pak Anti-Static, ESD Device Containers 39536

Description
"Box Storage, Transport Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"
Request a Quote Datasheet
Description
"Box Storage, Transport Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 39536-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
39536-ND
Anti-Static, ESD Device Containers 39536-ND
"Box Storage, Transport Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"

"Box Storage, Transport Corrugated Fiberboard 3.44"" L x 2.13"" W x 1.00"" H (87.4mm x 54.1mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39536 - 3 7/16 in Length - 2 1/8 in Wide - PROTEKTIVE PAK 39536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39536 - 3 7/16 in Length - 2 1/8 in Wide
PROTEKTIVE PAK 39536
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39536 - 3 7/16 in Length - 2 1/8 in Wide PROTEKTIVE PAK 39536
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 3 7/16 in x 2 1/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam. The overall length and width are 3 7/16 in x 2 1/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39536-ND PROTEKTIVE PAK 39536
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 39536 - 3 7/16 in Length - 2 1/8 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details