Protektive Pak Anti-Static, ESD Device Containers 39314

Description
"Box Storage, Transport Polypropylene 22.88"" L x 12.88"" W x 10.00"" H (581.2mm x 327.2mm x 254.0mm)"
Request a Quote Datasheet
Description
"Box Storage, Transport Polypropylene 22.88"" L x 12.88"" W x 10.00"" H (581.2mm x 327.2mm x 254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 39314-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
39314-ND
Anti-Static, ESD Device Containers 39314-ND
"Box Storage, Transport Polypropylene 22.88"" L x 12.88"" W x 10.00"" H (581.2mm x 327.2mm x 254.0mm)"

"Box Storage, Transport Polypropylene 22.88"" L x 12.88"" W x 10.00"" H (581.2mm x 327.2mm x 254.0mm)"

Buy Now Datasheet
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39314 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 39314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39314 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 39314
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39314 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 39314
The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 39314-ND PROTEKTIVE PAK 39314
Product Name Anti-Static, ESD Device Containers Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39314 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Box
Material Plastic; Polypropylene (PP) Polypropylene (PP); Polypropylene
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carbide Insert Compartment Packaging - 5-9/32X2-5/64X35/64 (134.0X53.0X8.2 MM) 1 CELL INSERT BOX - IB01/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details