Protektive Pak Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39312 - 22 7/8 in Length - 12 7/8 in Wide 39312

Description
The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.
Description
The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39312 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 39312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39312 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 39312
Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39312 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 39312
The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak Plastek polypropylene ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39312
Product Name Protektive Pak Plastek Polypropylene ESD / Anti-Static Storage Container 39312 - 22 7/8 in Length - 12 7/8 in Wide
Material Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details