Protektive Pak Protektive Pak Plastek Polypropylene ESD / Anti-Static Tray 39161 - 22 3/4 in Length - 17 1/2 in Wide 39161

Description
The Protektive Pak Plastek polypropylene ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 3/4 in x 17 1/2 in.
Description
The Protektive Pak Plastek polypropylene ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 3/4 in x 17 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Polypropylene ESD / Anti-Static Tray 39161 - 22 3/4 in Length - 17 1/2 in Wide - PROTEKTIVE PAK 39161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Tray 39161 - 22 3/4 in Length - 17 1/2 in Wide
PROTEKTIVE PAK 39161
Protektive Pak Plastek Polypropylene ESD / Anti-Static Tray 39161 - 22 3/4 in Length - 17 1/2 in Wide PROTEKTIVE PAK 39161
The Protektive Pak Plastek polypropylene ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 3/4 in x 17 1/2 in.

The Protektive Pak Plastek polypropylene ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 22 3/4 in x 17 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39161
Product Name Protektive Pak Plastek Polypropylene ESD / Anti-Static Tray 39161 - 22 3/4 in Length - 17 1/2 in Wide
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details