Protektive Pak Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39150 - 18 in Length - 12 in Wide 39150

Description
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Stackable
Description
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Stackable

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39150 - 18 in Length - 12 in Wide - PROTEKTIVE PAK 39150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39150 - 18 in Length - 12 in Wide
PROTEKTIVE PAK 39150
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39150 - 18 in Length - 12 in Wide PROTEKTIVE PAK 39150
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Stackable

The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Stackable

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39150
Product Name Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39150 - 18 in Length - 12 in Wide
Container Type Tote
Material Polypropylene (PP); Polypropylene
Features Nesting
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 6173211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details