Protektive Pak Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39141 - 27 1/4 in Length - 12 in Wide 39141

Description
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 27 1/4 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting
Description
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 27 1/4 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39141 - 27 1/4 in Length - 12 in Wide - PROTEKTIVE PAK 39141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39141 - 27 1/4 in Length - 12 in Wide
PROTEKTIVE PAK 39141
Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39141 - 27 1/4 in Length - 12 in Wide PROTEKTIVE PAK 39141
The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 27 1/4 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting

The Protektive Pak Plastek polypropylene ESD / anti-static nesting tote is sold 1 per pack and is another quality product from Protektive Pak. Includes: Wire Frame. The overall length and width are 27 1/4 in x 12 in. Additional, and potentially important, information was collected about this product: Tray Style: Nesting

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 39141
Product Name Protektive Pak Plastek Polypropylene ESD / Anti-Static Nesting Tote 39141 - 27 1/4 in Length - 12 in Wide
Container Type Tote
Material Polypropylene (PP); Polypropylene
Features Nesting
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details